STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPP001V2

Description
Win Source Part Number: 1284455-STEVAL-IPP00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Power Line Communications Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST7580, STM32F103VE, STPMC1 Secondary Attributes: USB and RS232/IrDA Connectivity ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIPP001V2,497-1 2973 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284455-STEVAL-IPP00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Power Line Communications Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST7580, STM32F103VE, STPMC1 Secondary Attributes: USB and RS232/IrDA Connectivity ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIPP001V2,497-1 2973 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284455-STEVAL-IPP001V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284455-STEVAL-IPP001V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284455-STEVAL-IPP001V2
Win Source Part Number: 1284455-STEVAL-IPP00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Power Line Communications Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST7580, STM32F103VE, STPMC1 Secondary Attributes: USB and RS232/IrDA Connectivity ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIPP001V2,497-1 2973 Product Status: Obsolete

Win Source Part Number: 1284455-STEVAL-IPP001V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: STM32
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Primary Attributes: Power Line Communications
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: ST7580, STM32F103VE, STPMC1
Secondary Attributes: USB and RS232/IrDA Connectivity
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIPP001V2,497-12973
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPP001V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPP001V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPP001V2
BOARD EVAL ENERY METER STM32F10

BOARD EVAL ENERY METER STM32F10

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284455-STEVAL-IPP001V2 STEVAL-IPP001V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,SYPS-2-ED12879,AH202,50 OHM - TB-427+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details