STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IPMNM2N

Description
STIPN2M50T-H Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
STIPN2M50T-H Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-17659-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17659-ND
Evaluation and Demonstration Boards and Kits 497-17659-ND
STIPN2M50T-H Motor Controller/Driver Power Management Evaluation Board

STIPN2M50T-H Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284567-STEVAL-IPMNM2N - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284567-STEVAL-IPMNM2N
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284567-STEVAL-IPMNM2N
Win Source Part Number: 1284567-STEVAL-IPMNM 2N Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Utilized IC / Part: STIPN2M50T-H Secondary Attributes: On-Board LEDs, Test Points ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-IPMNM2N ,497-17659 Base Product Number: STEVAL

Win Source Part Number: 1284567-STEVAL-IPMNM2N
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: STIPN2M50T-H
Secondary Attributes: On-Board LEDs, Test Points
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-IPMNM2N,497-17659
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-IPMNM2N
Power Management IC Development Tools STEVAL-IPMNM2N
Power Management IC Development Tools 100 W motor control power board based on STIPN2M50T-H SLLIMMnano IPM MOSFET

Power Management IC Development Tools 100 W motor control power board based on STIPN2M50T-H SLLIMMnano IPM MOSFET

Buy Now Datasheet
Eval Board, Igbt Power Module; Application Sub Type Stmicroelectronics - 44AC2889 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Igbt Power Module; Application Sub Type Stmicroelectronics
44AC2889
Eval Board, Igbt Power Module; Application Sub Type Stmicroelectronics 44AC2889
EVAL BOARD, IGBT POWER MODULE; Application Sub Type:IGBT Power Module; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STIPN2M50T-H; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL BOARD, IGBT POWER MODULE; Application Sub Type:IGBT Power Module; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STIPN2M50T-H; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPMNM2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPMNM2N
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPMNM2N
MOTOR CONTROL POWER BOARD BASED

MOTOR CONTROL POWER BOARD BASED

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17659-ND 1284567-STEVAL-IPMNM2N STEVAL-IPMNM2N 44AC2889 STEVAL-IPMNM2N
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Eval Board, Igbt Power Module; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-52,DF782,50 OHM / RoHS - TB-409-52+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 448-CURSENSORPROGRAMMERTOBO1-ND - DigiKey
Specs
Signal Type Analog
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details