STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPMNM1S

Description
Win Source Part Number: 1284460-STEVAL-IPMNM 1S Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SLLIMM™ Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Utilized IC / Part: STIPNS1M50T-H Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: 497-18327 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284460-STEVAL-IPMNM 1S Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SLLIMM™ Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Utilized IC / Part: STIPNS1M50T-H Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: 497-18327 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284460-STEVAL-IPMNM1S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284460-STEVAL-IPMNM1S
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284460-STEVAL-IPMNM1S
Win Source Part Number: 1284460-STEVAL-IPMNM 1S Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SLLIMM™ Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Utilized IC / Part: STIPNS1M50T-H Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: 497-18327 Base Product Number: STEVAL

Win Source Part Number: 1284460-STEVAL-IPMNM1S
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: SLLIMM™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: STIPNS1M50T-H
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Other Names: 497-18327
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-18327-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18327-ND
Evaluation and Demonstration Boards and Kits 497-18327-ND
STIPNS1M50T-H Motor Controller/Driver Power Management Evaluation Board

STIPNS1M50T-H Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Eval Board, Motor Control; Application Sub Type Stmicroelectronics - 94AC2222 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Motor Control; Application Sub Type Stmicroelectronics
94AC2222
Eval Board, Motor Control; Application Sub Type Stmicroelectronics 94AC2222
EVAL BOARD, MOTOR CONTROL; Application Sub Type:Motor Control; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management; Silicon Core Number:STIPNS1M50T-H ; Kit Contents:Eval Board STIPNS1M50T-H; Product Range:-;RoHS Compliant: Yes

EVAL BOARD, MOTOR CONTROL; Application Sub Type:Motor Control; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:STIPNS1M50T-H; Kit Contents:Eval Board STIPNS1M50T-H; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-IPMNM1S
Power Management IC Development Tools STEVAL-IPMNM1S
Power Management IC Development Tools 60 W motor control power board based on STIPNS1M50T-H SLLIMM -nano SMD IPM MOSFET

Power Management IC Development Tools 60 W motor control power board based on STIPNS1M50T-H SLLIMM -nano SMD IPM MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284460-STEVAL-IPMNM1S 497-18327-ND 94AC2222 STEVAL-IPMNM1S
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Eval Board, Motor Control; Application Sub Type Stmicroelectronics Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products