STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IPMNG3Q

Description
STGIPQ3H60T-H Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
STGIPQ3H60T-H Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-17205-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17205-ND
Evaluation and Demonstration Boards and Kits 497-17205-ND
STGIPQ3H60T-H Motor Controller/Driver Power Management Evaluation Board

STGIPQ3H60T-H Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284461-STEVAL-IPMNG3Q - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284461-STEVAL-IPMNG3Q
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284461-STEVAL-IPMNG3Q
Win Source Part Number: 1284461-STEVAL-IPMNG 3Q Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SLLIMM™ Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Utilized IC / Part: STGIPQ3H60T-H Secondary Attributes: On-Board LEDs, Test Points ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17205 Base Product Number: STEVAL

Win Source Part Number: 1284461-STEVAL-IPMNG3Q
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: SLLIMM™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: STGIPQ3H60T-H
Secondary Attributes: On-Board LEDs, Test Points
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17205
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-IPMNG3Q
Power Management IC Development Tools STEVAL-IPMNG3Q
Power Management IC Development Tools 300 W motor control power board based on STGIPQ3H60T-H SLLIMM-nano IPM

Power Management IC Development Tools 300 W motor control power board based on STGIPQ3H60T-H SLLIMM-nano IPM

Buy Now Datasheet
Eval Board, Motor Driver; Application Sub Type Stmicroelectronics - 18AC0573 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Motor Driver; Application Sub Type Stmicroelectronics
18AC0573
Eval Board, Motor Driver; Application Sub Type Stmicroelectronics 18AC0573
EVAL BOARD, MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Motor Control; Silicon Core Number:STGIPQ3H60T-H ; Kit Contents:Eval Board STGIPQ3H60T-H; Product Range:-; RoHS Compliant: Yes

EVAL BOARD, MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Motor Control; Silicon Core Number:STGIPQ3H60T-H; Kit Contents:Eval Board STGIPQ3H60T-H; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPMNG3Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPMNG3Q
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPMNG3Q
EVAL BOARD FOR STGIPQ3H60T-H

EVAL BOARD FOR STGIPQ3H60T-H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17205-ND 1284461-STEVAL-IPMNG3Q STEVAL-IPMNG3Q 18AC0573 STEVAL-IPMNG3Q
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Eval Board, Motor Driver; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942957 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVAL-315-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers