Win Source Part Number: 1284568-STEVAL-IPM08
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: STGIB8CH60TS-L
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17581,-1138-STEV
Base Product Number: STEVAL
STGIB8CH60TS-L Motor Controller/Driver Power Management Evaluation Board
EVAL BOARD, 3-PHASE IGBT INVERTER BRIDGE; Application Sub Type:3-Phase IGBT Inverter Bridge; Silicon Manufacturer:STMicro
Power Management IC Development Tools 800 W motor control power board based on STGIB8CH60TS-L SLLIMM 2nd series IPM
MOTOR CONTROL POWER BOARD BASED
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284568-STEVAL-IPM08B | 497-17581-ND | 32AC8420 | STEVAL-IPM08B | STEVAL-IPM08B |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Eval Board, 3-Phase Igbt Inverter Bridge; Application Sub Type Stmicroelectronics | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |