Win Source Part Number: 1284463-STEVAL-IPM07
Category: Development Boards, Kits, Programmers>Evaluati
Series: SLLIMM™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: STGIF7CH60TS-L
Secondary Attributes: Over Current and Temperature Protection
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9023.00.0000
Mfr: STMicroelectronics
Other Names: 497-16260
Base Product Number: STEVAL
STGIF7CH60TS-L Motor Controller/Driver Power Management Evaluation Board
EVAL BOARD FOR STGIF7CH60TS-L
DEVELOPMENT BOARDS & EVALUATION KITS
Power Management IC Development Tools 700 W motor control power board based on STGIF7CH60TS-L SLLIMM 2nd series IPM
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284463-STEVAL-IPM07F | 497-16260-ND | STEVAL-IPM07F | 39AH5614 | STEVAL-IPM07F |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Development Boards & Evaluation Kits Stmicroelectronics | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |