STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IPG001V1

Description
STM32L152VB Energy/Power Meter Power Management Evaluation Board
Request a Quote Datasheet
Description
STM32L152VB Energy/Power Meter Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-14879-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-14879-ND
Evaluation and Demonstration Boards and Kits 497-14879-ND
STM32L152VB Energy/Power Meter Power Management Evaluation Board

STM32L152VB Energy/Power Meter Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284621-STEVAL-IPG001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284621-STEVAL-IPG001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284621-STEVAL-IPG001V1
Win Source Part Number: 1284621-STEVAL-IPG00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Gas Meter Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32L152VB Secondary Attributes: LCD On-Board ECCN: 5A002A1 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14879 Product Status: Obsolete

Win Source Part Number: 1284621-STEVAL-IPG001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Primary Attributes: Gas Meter
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32L152VB
Secondary Attributes: LCD On-Board
ECCN: 5A002A1
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14879
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPG001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPG001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPG001V1
EVAL BOARD GAS METER STM32L152

EVAL BOARD GAS METER STM32L152

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14879-ND 1284621-STEVAL-IPG001V1 STEVAL-IPG001V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB BPF-E,HR1176,20FL01,50 OHM - TB-573+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Power, Motor & Robotics Development Tools - 1887095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details