STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPE011V1

Description
Win Source Part Number: 1284623-STEVAL-IPE01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STPMC1, STPMS1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10755 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284623-STEVAL-IPE01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STPMC1, STPMS1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10755 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284623-STEVAL-IPE011V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284623-STEVAL-IPE011V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284623-STEVAL-IPE011V1
Win Source Part Number: 1284623-STEVAL-IPE01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STPMC1, STPMS1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10755 Product Status: Obsolete

Win Source Part Number: 1284623-STEVAL-IPE011V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STPMC1, STPMS1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10755
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284623-STEVAL-IPE011V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-026 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Body electronics and lighting ; Infotainment ; Industrial automation
View Details
3 suppliers
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,ADC,CD542,KD,50 OHM - TB-05 - Mini-Circuits
Specs
Category Developement Board
View Details