STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPE010V2

Description
Win Source Part Number: 1284511-STEVAL-IPE01 0V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STPMC1 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13061,-497-13061 ,STEVALIPE010V2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284511-STEVAL-IPE01 0V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STPMC1 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13061,-497-13061 ,STEVALIPE010V2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284511-STEVAL-IPE010V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284511-STEVAL-IPE010V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284511-STEVAL-IPE010V2
Win Source Part Number: 1284511-STEVAL-IPE01 0V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STPMC1 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13061,-497-13061 ,STEVALIPE010V2 Product Status: Obsolete

Win Source Part Number: 1284511-STEVAL-IPE010V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STPMC1
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13061,-497-13061,STEVALIPE010V2
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-13061-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13061-ND
Evaluation and Demonstration Boards and Kits 497-13061-ND
STPMC1 Energy/Power Meter Power Management Evaluation Board

STPMC1 Energy/Power Meter Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPE010V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPE010V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPE010V2
BOARD EVAL ENERGY METER STPMC1

BOARD EVAL ENERGY METER STPMC1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284511-STEVAL-IPE010V2 497-13061-ND STEVAL-IPE010V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TEST BOARD FOR 99-01-2678 CS - TB-1072+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1722309 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - 10212226-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details