STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPE003V1

Description
Win Source Part Number: 1284513-STEVAL-IPE00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Single Phase with 1 Current Transformer and Shunt Embedded: No Utilized IC / Part: STPM01 Secondary Attributes: Tamper Detection ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: -497-5077,STEVALIPE0 03V1,497-5077 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284513-STEVAL-IPE00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Single Phase with 1 Current Transformer and Shunt Embedded: No Utilized IC / Part: STPM01 Secondary Attributes: Tamper Detection ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: -497-5077,STEVALIPE0 03V1,497-5077 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284513-STEVAL-IPE003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284513-STEVAL-IPE003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284513-STEVAL-IPE003V1
Win Source Part Number: 1284513-STEVAL-IPE00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Single Phase with 1 Current Transformer and Shunt Embedded: No Utilized IC / Part: STPM01 Secondary Attributes: Tamper Detection ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: -497-5077,STEVALIPE0 03V1,497-5077 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284513-STEVAL-IPE003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Primary Attributes: Single Phase with 1 Current Transformer and Shunt
Embedded: No
Utilized IC / Part: STPM01
Secondary Attributes: Tamper Detection
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: -497-5077,STEVALIPE003V1,497-5077
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-5077-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5077-ND
Evaluation and Demonstration Boards and Kits 497-5077-ND
STPM01 Energy/Power Meter Power Management Evaluation Board

STPM01 Energy/Power Meter Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPE003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPE003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPE003V1
EVAL BOARD ENERGY METER MONO

EVAL BOARD ENERGY METER MONO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284513-STEVAL-IPE003V1 497-5077-ND STEVAL-IPE003V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2664269 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet, PoE
Ports Ethernet
View Details
TB,MAR-8ASM,WW107,50 OHM/ RoHS - TB-411-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTT6080-1ERL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
View Details