STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPE002V1

Description
Win Source Part Number: 1284512-STEVAL-IPE00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Single Phase with 2 Current Transformers Embedded: No Utilized IC / Part: STPM01 Secondary Attributes: Tamper Detection ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5076,497-5076,S TEVALIPE002V1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284512-STEVAL-IPE00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Single Phase with 2 Current Transformers Embedded: No Utilized IC / Part: STPM01 Secondary Attributes: Tamper Detection ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5076,497-5076,S TEVALIPE002V1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284512-STEVAL-IPE002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284512-STEVAL-IPE002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284512-STEVAL-IPE002V1
Win Source Part Number: 1284512-STEVAL-IPE00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Energy/Power Meter Supplied Contents: Board(s) Primary Attributes: Single Phase with 2 Current Transformers Embedded: No Utilized IC / Part: STPM01 Secondary Attributes: Tamper Detection ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5076,497-5076,S TEVALIPE002V1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284512-STEVAL-IPE002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Energy/Power Meter
Supplied Contents: Board(s)
Primary Attributes: Single Phase with 2 Current Transformers
Embedded: No
Utilized IC / Part: STPM01
Secondary Attributes: Tamper Detection
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-5076,497-5076,STEVALIPE002V1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-5076-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5076-ND
Evaluation and Demonstration Boards and Kits 497-5076-ND
STPM01 Energy/Power Meter Power Management Evaluation Board

STPM01 Energy/Power Meter Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPE002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPE002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPE002V1
EVAL BOARD ENERGY METER MONO

EVAL BOARD ENERGY METER MONO

Supplier's Site
Stpm01, Energy Meter, Mono Phase, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 18M9895 - Newark, An Avnet Company
Chicago, IL, United States
Stpm01, Energy Meter, Mono Phase, Evaluation Board; Silicon Manufacturer Stmicroelectronics
18M9895
Stpm01, Energy Meter, Mono Phase, Evaluation Board; Silicon Manufacturer Stmicroelectronics 18M9895
STPM01, ENERGY METER, MONO PHASE, EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:-; Kit Application Type:-; Application Sub Type:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Family Name:- RoHS Compliant: Yes

STPM01, ENERGY METER, MONO PHASE, EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:-; Kit Application Type:-; Application Sub Type:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Family Name:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284512-STEVAL-IPE002V1 497-5076-ND STEVAL-IPE002V1 18M9895
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Stpm01, Energy Meter, Mono Phase, Evaluation Board; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,LDPG-252-492+,GE0805C-10 50 - TB-798+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details