STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IPC003V1

Description
Thermal Printer Reference Design Evaluation Board
Request a Quote Datasheet
Description
Thermal Printer Reference Design Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-11070-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-11070-ND
Evaluation and Demonstration Boards and Kits 497-11070-ND
Thermal Printer Reference Design Evaluation Board

Thermal Printer Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284477-STEVAL-IPC003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284477-STEVAL-IPC003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284477-STEVAL-IPC003V1
Win Source Part Number: 1284477-STEVAL-IPC00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Thermal Printer Supplied Contents: Board(s) Primary Attributes: For Use With STM3210C-EVAL Embedded: No Secondary Attributes: Single 5V Supply ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIPC003V1,497-1 1070 Product Status: Obsolete

Win Source Part Number: 1284477-STEVAL-IPC003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Bulk
Standard Package: 1
Function: Thermal Printer
Supplied Contents: Board(s)
Primary Attributes: For Use With STM3210C-EVAL
Embedded: No
Secondary Attributes: Single 5V Supply
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIPC003V1,497-11070
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPC003V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPC003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPC003V1
BOARD ADAPTER PRINTER STM3210C

BOARD ADAPTER PRINTER STM3210C

Supplier's Site
Thermal Printer Driver, Adapter Board; Application Sub Type Stmicroelectronics - 47T9239 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Printer Driver, Adapter Board; Application Sub Type Stmicroelectronics
47T9239
Thermal Printer Driver, Adapter Board; Application Sub Type Stmicroelectronics 47T9239
THERMAL PRINTER DRIVER, ADAPTER BOARD; Application Sub Type:Stepper Motor Control; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L293DD; Kit Contents:Board Only RoHS Compliant: Yes

THERMAL PRINTER DRIVER, ADAPTER BOARD; Application Sub Type:Stepper Motor Control; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L293DD; Kit Contents:Board Only RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11070-ND 1284477-STEVAL-IPC003V1 STEVAL-IPC003V1 47T9239
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Thermal Printer Driver, Adapter Board; Application Sub Type Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products