STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPC002V1

Description
Win Source Part Number: 1284453-STEVAL-IPC00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Reference Design Package: Bulk Standard Package: 1 Function: Thermal Printer Supplied Contents: Board(s) Primary Attributes: Hand Held Battery Operated Printer Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L9935, STMPE1208S, STM32F103R Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284453-STEVAL-IPC00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Reference Design Package: Bulk Standard Package: 1 Function: Thermal Printer Supplied Contents: Board(s) Primary Attributes: Hand Held Battery Operated Printer Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L9935, STMPE1208S, STM32F103R Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284453-STEVAL-IPC002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284453-STEVAL-IPC002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284453-STEVAL-IPC002V1
Win Source Part Number: 1284453-STEVAL-IPC00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Reference Design Package: Bulk Standard Package: 1 Function: Thermal Printer Supplied Contents: Board(s) Primary Attributes: Hand Held Battery Operated Printer Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L9935, STMPE1208S, STM32F103R Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1284453-STEVAL-IPC002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: STM32
Type: Reference Design
Package: Bulk
Standard Package: 1
Function: Thermal Printer
Supplied Contents: Board(s)
Primary Attributes: Hand Held Battery Operated Printer
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: L9935, STMPE1208S, STM32F103R
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STEVAL-IPC002V1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
STEVAL-IPC002V1-ND
Evaluation and Demonstration Boards and Kits STEVAL-IPC002V1-ND
L9935, STMPE1208S, STM32F103R Thermal Printer Reference Design Evaluation Board

L9935, STMPE1208S, STM32F103R Thermal Printer Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPC002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPC002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPC002V1
BOARD ELECT FISCAL CASH REGISTER

BOARD ELECT FISCAL CASH REGISTER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284453-STEVAL-IPC002V1 STEVAL-IPC002V1-ND STEVAL-IPC002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADT,CD541/542/636/KS,KT,K2 - TB-430 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864029 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details