STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPC001V1

Description
Win Source Part Number: 1284481-STEVAL-IPC00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Electronic Fiscal Cash Register (EFCR) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR710FZ2T6 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-IPC001V1 ,-497-8433,STEVAL-IP C001V1,497-8433 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284481-STEVAL-IPC00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Electronic Fiscal Cash Register (EFCR) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR710FZ2T6 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-IPC001V1 ,-497-8433,STEVAL-IP C001V1,497-8433 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284481-STEVAL-IPC001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284481-STEVAL-IPC001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284481-STEVAL-IPC001V1
Win Source Part Number: 1284481-STEVAL-IPC00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Electronic Fiscal Cash Register (EFCR) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STR710FZ2T6 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-IPC001V1 ,-497-8433,STEVAL-IP C001V1,497-8433 Product Status: Obsolete

Win Source Part Number: 1284481-STEVAL-IPC001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Bulk
Standard Package: 1
Function: Electronic Fiscal Cash Register (EFCR)
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STR710FZ2T6
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1805-STEVAL-IPC001V1,-497-8433,STEVAL-IPC001V1,497-8433
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPC001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPC001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPC001V1
BOARD ELECT FISCAL CASH REGISTER

BOARD ELECT FISCAL CASH REGISTER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284481-STEVAL-IPC001V1 STEVAL-IPC001V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,D1189/D1228+,KS1509,50 - TB-577+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1793734 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details