STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-IPB001V1

Description
UC3845B - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
UC3845B - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5863-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5863-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5863-ND
UC3845B - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

UC3845B - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-IPB001V1 - 798666-STEVAL-IPB001V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-IPB001V1
798666-STEVAL-IPB001V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-IPB001V1 798666-STEVAL-IPB001V1
Manufacturer: STMicroelectronics Win Source Part Number: 798666-STEVAL-IPB001 V1 Regulator Topology: Flyback Voltage - Output: 24V Voltage - Input: 110 ~ 760 VAC Main Purpose: AC/DC, Primary Side Power - Output: 2W Frequency - Switching: 50kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 83mA Utilized IC / Part: UC3845B Family Name: STEVAL-IPB001V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: December 19, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 798666-STEVAL-IPB001V1
Regulator Topology: Flyback
Voltage - Output: 24V
Voltage - Input: 110 ~ 760 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 2W
Frequency - Switching: 50kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 83mA
Utilized IC / Part: UC3845B
Family Name: STEVAL-IPB001V1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 19, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-IPB001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-IPB001V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-IPB001V1
EVAL BOARD 2W 3PH SMPS BRKR ESBT

EVAL BOARD 2W 3PH SMPS BRKR ESBT

Supplier's Site
Stc04Ie170, Uc3845B, Smps, Breaker, Demo Board; Silicon Manufacturer Stmicroelectronics - 45P5454 - Newark, An Avnet Company
Chicago, IL, United States
Stc04Ie170, Uc3845B, Smps, Breaker, Demo Board; Silicon Manufacturer Stmicroelectronics
45P5454
Stc04Ie170, Uc3845B, Smps, Breaker, Demo Board; Silicon Manufacturer Stmicroelectronics 45P5454
STC04IE170, UC3845B, SMPS, BREAKER, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STC04IE170HP; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Board Only; Product Range:- RoHS Compliant: Yes

STC04IE170, UC3845B, SMPS, BREAKER, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STC04IE170HP; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Board Only; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5863-ND 798666-STEVAL-IPB001V1 STEVAL-IPB001V1 45P5454
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-IPB001V1 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Stc04Ie170, Uc3845B, Smps, Breaker, Demo Board; Silicon Manufacturer Stmicroelectronics
Supported System AC/DC, Primary Side SMPS
Unlock Full Specs
to access all available technical data

Similar Products

TB, DPL, HU1186, 50 OHM - TB-647+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2305126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Expansion Boards, Daughter Cards - 223-1782-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers