Win Source Part Number: 1284550-STEVAL-IME01
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Bulk
Standard Package: 1
Function: Pulse Generator
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STHV748S
Secondary Attributes: On-Board LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17132
Base Product Number: STEVAL
RoHS Status: Not applicable
STHV748S Pulse Generator Timing Evaluation Board
EVAL BOARD FOR STHV748S
EVAL BOARD, HIGH VOLTAGE PULSER; Silicon Manufacturer:STMicro
Power Management IC Development Tools Evaluation board based on the STHV748S high voltage pulser
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284550-STEVAL-IME011V2 | 497-17132-ND | STEVAL-IME011V2 | 13AC9432 | STEVAL-IME011V2 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Eval Board, High Voltage Pulser; Silicon Manufacturer Stmicroelectronics | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |