STHV800 Pulse Generator Timing Evaluation Board
Win Source Part Number: 1284661-STEVAL-IME00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Timing
Package: Box
Standard Package: 1
Function: Pulse Generator
Supplied Contents: Board(s)
Primary Attributes: 8-Channel (Octal)
Embedded: Yes, Other
Utilized IC / Part: STHV800
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15031
Base Product Number: STEVAL
Power Management IC Development Tools STHV800 Ultrasound Pulser IC evaluation board
EVAL BOARD FOR STHV800
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15031-ND | 1284661-STEVAL-IME009V1 | STEVAL-IME009V1 | STEVAL-IME009V1 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |