STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IME003V1

Description
Win Source Part Number: 1284549-STEVAL-IME00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Pulse Generator Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Embedded: Yes, Other Utilized IC / Part: STHV748 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12909,-497-12909 ,STEVALIME003V1 Base Product Number: STEVAL
Request a Quote
Description
Win Source Part Number: 1284549-STEVAL-IME00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Pulse Generator Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Embedded: Yes, Other Utilized IC / Part: STHV748 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12909,-497-12909 ,STEVALIME003V1 Base Product Number: STEVAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STEVAL-IME003V1 demonstration board is designed around the STHV748 high voltage pulser, specifically for ultrasound imaging applications. It features four-channel outputs with both high voltage and low voltage BNC connectors, allowing for versatile testing and integration. The board includes a load simulator that can utilize signal equivalent circuits, and users have the option to set up their own load simulator. This demonstration board offers 16 preset waveforms, which can be monitored directly on an oscilloscope via the BNC connectors. It is equipped with a USB connector for connecting to an STM32 microcontroller, providing power and data communication capabilities. The board also includes 4 MB of serial Flash memory for hosting FPGA code and waveforms, with an additional memory expansion connector available for external serial Flash. Power management is monitored through multiple LEDs, and a human-machine interface allows users to select, start, and stop waveform generation. The product is RoHS compliant, making it suitable for environmentally conscious projects. This board is a practical choice for engineers looking to develop or test ultrasound pulse generation systems.

Datasheet Summary
Powered by GS/AI

The STEVAL-IME003V1 demonstration board is designed around the STHV748 high voltage pulser, specifically for ultrasound imaging applications. It features four-channel outputs with both high voltage and low voltage BNC connectors, allowing for versatile testing and integration. The board includes a load simulator that can utilize signal equivalent circuits, and users have the option to set up their own load simulator. This demonstration board offers 16 preset waveforms, which can be monitored directly on an oscilloscope via the BNC connectors. It is equipped with a USB connector for connecting to an STM32 microcontroller, providing power and data communication capabilities. The board also includes 4 MB of serial Flash memory for hosting FPGA code and waveforms, with an additional memory expansion connector available for external serial Flash. Power management is monitored through multiple LEDs, and a human-machine interface allows users to select, start, and stop waveform generation. The product is RoHS compliant, making it suitable for environmentally conscious projects. This board is a practical choice for engineers looking to develop or test ultrasound pulse generation systems.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284549-STEVAL-IME003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284549-STEVAL-IME003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284549-STEVAL-IME003V1
Win Source Part Number: 1284549-STEVAL-IME00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Pulse Generator Supplied Contents: Board(s) Primary Attributes: 4-Channel (Quad) Embedded: Yes, Other Utilized IC / Part: STHV748 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12909,-497-12909 ,STEVALIME003V1 Base Product Number: STEVAL

Win Source Part Number: 1284549-STEVAL-IME003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Bulk
Standard Package: 1
Function: Pulse Generator
Supplied Contents: Board(s)
Primary Attributes: 4-Channel (Quad)
Embedded: Yes, Other
Utilized IC / Part: STHV748
Secondary Attributes: On-Board LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12909,-497-12909,STEVALIME003V1
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-12909-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-12909-ND
Evaluation and Demonstration Boards and Kits 497-12909-ND
STHV748 Pulse Generator Timing Evaluation Board

STHV748 Pulse Generator Timing Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IME003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IME003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IME003V1
BOARD EVAL FOR STHV748

BOARD EVAL FOR STHV748

Supplier's Site
Demo Board, Sthv748 Ultrasound Pulse Generator; Silicon Manufacturer Stmicroelectronics - 43W6455 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Sthv748 Ultrasound Pulse Generator; Silicon Manufacturer Stmicroelectronics
43W6455
Demo Board, Sthv748 Ultrasound Pulse Generator; Silicon Manufacturer Stmicroelectronics 43W6455
DEMO BOARD, STHV748 ULTRASOUND PULSE GENERATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM32F103; Kit Application Type:Data Converter; Application Sub Type:Ultrasound Pulse Generator; Core Architecture:ARM RoHS Compliant: Yes

DEMO BOARD, STHV748 ULTRASOUND PULSE GENERATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32F103; Kit Application Type:Data Converter; Application Sub Type:Ultrasound Pulse Generator; Core Architecture:ARM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284549-STEVAL-IME003V1 497-12909-ND STEVAL-IME003V1 43W6455
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Demo Board, Sthv748 Ultrasound Pulse Generator; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-ACT8846EVK1-460-ND - DigiKey
Specs
Category Developement Board
Supported System Special Purpose: Mobiles
View Details
EVAL BOARD FOR BFCG-1902+ - TB-BFCG-1902C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details