STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IME002V1

Description
Win Source Part Number: 1284547-STEVAL-IME00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Analog Front End (AFE) for ECG, EKG Supplied Contents: Board(s) Primary Attributes: Multi-lead Embedded: Yes, MCU, 32-Bit Utilized IC / Part: HM301D Secondary Attributes: Graphical User Interface, SPI and USB Interfaces ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14845
Request a Quote Datasheet
Description
Win Source Part Number: 1284547-STEVAL-IME00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Analog Front End (AFE) for ECG, EKG Supplied Contents: Board(s) Primary Attributes: Multi-lead Embedded: Yes, MCU, 32-Bit Utilized IC / Part: HM301D Secondary Attributes: Graphical User Interface, SPI and USB Interfaces ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14845
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284547-STEVAL-IME002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284547-STEVAL-IME002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284547-STEVAL-IME002V1
Win Source Part Number: 1284547-STEVAL-IME00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Analog Front End (AFE) for ECG, EKG Supplied Contents: Board(s) Primary Attributes: Multi-lead Embedded: Yes, MCU, 32-Bit Utilized IC / Part: HM301D Secondary Attributes: Graphical User Interface, SPI and USB Interfaces ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14845

Win Source Part Number: 1284547-STEVAL-IME002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Analog Front End (AFE) for ECG, EKG
Supplied Contents: Board(s)
Primary Attributes: Multi-lead
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: HM301D
Secondary Attributes: Graphical User Interface, SPI and USB Interfaces
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14845

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-14845-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-14845-ND
Evaluation and Demonstration Boards and Kits 497-14845-ND
HM301D Analog Front End (AFE) for ECG, EKG Interface Evaluation Board

HM301D Analog Front End (AFE) for ECG, EKG Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IME002V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IME002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IME002V1
EVAL BOARD MULTI-LEAD ECG HM301D

EVAL BOARD MULTI-LEAD ECG HM301D

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284547-STEVAL-IME002V1 497-14845-ND STEVAL-IME002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - AEK-418-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,JSPHS,BK276,50 OHM - TB-122 - Mini-Circuits
Specs
Category Developement Board
View Details