STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL085V1

Description
HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-17654-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-17654-ND
LED Driver Evaluation Boards 497-17654-ND
HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board

HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283827-STEVAL-ILL085V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283827-STEVAL-ILL085V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283827-STEVAL-ILL085V1
Win Source Part Number: 1283827-STEVAL-ILL08 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 60V ~ 105V Voltage - Input: 90 ~ 300 VAC Current - Output / Channel: 700mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17654,-1138-STEV AL-ILL085V1 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283827-STEVAL-ILL085V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 60V ~ 105V
Voltage - Input: 90 ~ 300 VAC
Current - Output / Channel: 700mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001A
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17654,-1138-STEVAL-ILL085V1
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL085V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL085V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL085V1
80 W PWM DIMMABLE SINGLE-STRING

80 W PWM DIMMABLE SINGLE-STRING

Supplier's Site
Dev Board, Constant Current Led Driver; Device Topology Stmicroelectronics - 44AC2885 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Constant Current Led Driver; Device Topology Stmicroelectronics
44AC2885
Dev Board, Constant Current Led Driver; Device Topology Stmicroelectronics 44AC2885
DEV BOARD, CONSTANT CURRENT LED DRIVER; Device Topology:-; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:105V; Input Voltage Min:90VAC; Input Voltage Max:300VAC; Core Chip:HVLED001A; Dimming Control Type:-; Kit RoHS Compliant: Yes

DEV BOARD, CONSTANT CURRENT LED DRIVER; Device Topology:-; No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:105V; Input Voltage Min:90VAC; Input Voltage Max:300VAC; Core Chip:HVLED001A; Dimming Control Type:-; Kit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17654-ND 1283827-STEVAL-ILL085V1 STEVAL-ILL085V1 44AC2885
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Dev Board, Constant Current Led Driver; Device Topology Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743252 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCQ-2552+ - TB-BFCQ-2552C+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3654-P02 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB 1.1 Host/Controller
View Details