STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL084V1

Description
Win Source Part Number: 1283854-STEVAL-ILL08 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 18V ~ 36V Current - Output / Channel: 500mA Supplied Contents: Board(s) Utilized IC / Part: LED6000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16373,-497-16373 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283854-STEVAL-ILL08 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 18V ~ 36V Current - Output / Channel: 500mA Supplied Contents: Board(s) Utilized IC / Part: LED6000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16373,-497-16373 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283854-STEVAL-ILL084V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283854-STEVAL-ILL084V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283854-STEVAL-ILL084V1
Win Source Part Number: 1283854-STEVAL-ILL08 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 18V ~ 36V Current - Output / Channel: 500mA Supplied Contents: Board(s) Utilized IC / Part: LED6000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16373,-497-16373 Base Product Number: STEVAL

Win Source Part Number: 1283854-STEVAL-ILL084V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 18V ~ 36V
Current - Output / Channel: 500mA
Supplied Contents: Board(s)
Utilized IC / Part: LED6000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16373,-497-16373
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - 497-16373-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-16373-ND
LED Driver Evaluation Boards 497-16373-ND
LED6000 1, Non-Isolated Outputs LED Driver Evaluation Board

LED6000 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
LED Development Tools - 1961813 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Development Tools
1961813
LED Development Tools 1961813
STEVAL-ILL084V1, LED Evaluation Kits

STEVAL-ILL084V1, LED Evaluation Kits

Supplier's Site
Eval Board, 0.5A, Boost Led Driver Stmicroelectronics - 39AH5612 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 0.5A, Boost Led Driver Stmicroelectronics
39AH5612
Eval Board, 0.5A, Boost Led Driver Stmicroelectronics 39AH5612
EVAL BOARD, 0.5A, BOOST LED DRIVER

EVAL BOARD, 0.5A, BOOST LED DRIVER

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL084V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL084V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL084V1
EVAL BOARD FOR LED6000

EVAL BOARD FOR LED6000

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL084V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL084V1
LED Driver Evaluation Boards STEVAL-ILL084V1
EVAL BOARD FOR LED6000

EVAL BOARD FOR LED6000

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283854-STEVAL-ILL084V1 497-16373-ND 1961813 39AH5612 STEVAL-ILL084V1 STEVAL-ILL084V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards LED Development Tools Eval Board, 0.5A, Boost Led Driver Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1906099 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY4613 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
5 suppliers