STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL080V1

Description
HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-17664-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-17664-ND
LED Driver Evaluation Boards 497-17664-ND
HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board

HVLED001A 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283858-STEVAL-ILL080V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283858-STEVAL-ILL080V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283858-STEVAL-ILL080V1
Win Source Part Number: 1283858-STEVAL-ILL08 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 75V ~ 93V Voltage - Input: 180 ~ 264 VAC Current - Output / Channel: 200mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17664,-1138-STEV AL-ILL080V1 Base Product Number: STEVAL

Win Source Part Number: 1283858-STEVAL-ILL080V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 75V ~ 93V
Voltage - Input: 180 ~ 264 VAC
Current - Output / Channel: 200mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001A
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17664,-1138-STEVAL-ILL080V1
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL080V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL080V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL080V1
18 W TUBE REPLACEMENT ZERO RIPPL

18 W TUBE REPLACEMENT ZERO RIPPL

Supplier's Site
Evaluation Board, Led Driver, 264Vrms; Device Topology Stmicroelectronics - 44AC2884 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Led Driver, 264Vrms; Device Topology Stmicroelectronics
44AC2884
Evaluation Board, Led Driver, 264Vrms; Device Topology Stmicroelectronics 44AC2884
EVALUATION BOARD, LED DRIVER, 264VRMS; Device Topology:Non Isolated Flyback; No. of Outputs:1Outputs; Output Current:200mA; Output Voltage:110V; Input Voltage Min:180Vrms; Input Voltage Max:264Vrms; Core Chip:HVLED001A; Dimming RoHS Compliant: Yes

EVALUATION BOARD, LED DRIVER, 264VRMS; Device Topology:Non Isolated Flyback; No. of Outputs:1Outputs; Output Current:200mA; Output Voltage:110V; Input Voltage Min:180Vrms; Input Voltage Max:264Vrms; Core Chip:HVLED001A; Dimming RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17664-ND 1283858-STEVAL-ILL080V1 STEVAL-ILL080V1 44AC2884
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Evaluation Board, Led Driver, 264Vrms; Device Topology Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-7851+ - TB-BFHK-7851C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - 10212222-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details