LED6000 1, Non-Isolated Outputs LED Driver Evaluation Board
Win Source Part Number: 1283853-STEVAL-ILL07
Category: Development Boards, Kits, Programmers>Evaluati
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 15V ~ 30V
Current - Output / Channel: 500mA
Supplied Contents: Board(s)
Utilized IC / Part: LED6000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16454
Base Product Number: STEVAL
RoHS Status: Not applicable
EVAL BOARD, LED6000 LED DRIVER; Device Topology:Inverting Buck-Boost; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:-; Input Voltage Min:15V; Input Voltage Max:30V; Core Chip:LED6000; Dimming Control Type:Digital; KitRoHS Compliant: Yes
EVAL BOARD FOR LED6000
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-16454-ND | 1283853-STEVAL-ILL079V1 | 82Y7275 | STEVAL-ILL079V1 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | Eval Board, Led6000 Led Driver; Device Topology Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Manufacturer | STMICROELECTRONICS; Other |