STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL078V1

Description
LED6000 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
LED6000 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-16089-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-16089-ND
LED Driver Evaluation Boards 497-16089-ND
LED6000 1, Non-Isolated Outputs LED Driver Evaluation Board

LED6000 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283885-STEVAL-ILL078V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283885-STEVAL-ILL078V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283885-STEVAL-ILL078V1
Win Source Part Number: 1283885-STEVAL-ILL07 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 4.5V ~ 60V Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: LED6000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-16089 Base Product Number: STEVAL

Win Source Part Number: 1283885-STEVAL-ILL078V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 4.5V ~ 60V
Current - Output / Channel: 1A
Supplied Contents: Board(s)
Utilized IC / Part: LED6000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-16089
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL078V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL078V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL078V1
EVAL BOARD LED6000 1A LED DVR

EVAL BOARD LED6000 1A LED DVR

Supplier's Site
Eval Board, High Power Led Driver Stmicroelectronics - 39AH5611 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, High Power Led Driver Stmicroelectronics
39AH5611
Eval Board, High Power Led Driver Stmicroelectronics 39AH5611
EVAL BOARD, HIGH POWER LED DRIVER

EVAL BOARD, HIGH POWER LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16089-ND 1283885-STEVAL-ILL078V1 STEVAL-ILL078V1 39AH5611
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Eval Board, High Power Led Driver Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-5,WW107,50 OHM / RoHS - TB-408-5+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2305124 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - 223-DPP104A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details