STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL077V1

Description
Win Source Part Number: 1283843-STEVAL-ILL07 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 48V ~ 56V Supplied Contents: Board(s) Utilized IC / Part: STNRG388A Outputs and Type: 3, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL077V 1,497-16374 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283843-STEVAL-ILL07 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 48V ~ 56V Supplied Contents: Board(s) Utilized IC / Part: STNRG388A Outputs and Type: 3, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL077V 1,497-16374 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283843-STEVAL-ILL077V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283843-STEVAL-ILL077V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283843-STEVAL-ILL077V1
Win Source Part Number: 1283843-STEVAL-ILL07 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 48V ~ 56V Supplied Contents: Board(s) Utilized IC / Part: STNRG388A Outputs and Type: 3, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL077V 1,497-16374 Product Status: Obsolete

Win Source Part Number: 1283843-STEVAL-ILL077V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 48V ~ 56V
Supplied Contents: Board(s)
Utilized IC / Part: STNRG388A
Outputs and Type: 3, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILL077V1,497-16374
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - 497-16374-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-16374-ND
LED Driver Evaluation Boards 497-16374-ND
STNRG388A 3, Non-Isolated Outputs LED Driver Evaluation Board

STNRG388A 3, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL077V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL077V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL077V1
EVAL BOARD FOR STNRG388A

EVAL BOARD FOR STNRG388A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283843-STEVAL-ILL077V1 497-16374-ND STEVAL-ILL077V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,BPJC-252R+,JC0603C-1,50OHM - TB-1023+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details