STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL076V2

Description
HVLED001A 1, Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
HVLED001A 1, Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-16878-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-16878-ND
LED Driver Evaluation Boards 497-16878-ND
HVLED001A 1, Isolated Outputs LED Driver Evaluation Board

HVLED001A 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283866-STEVAL-ILL076V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283866-STEVAL-ILL076V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283866-STEVAL-ILL076V2
Win Source Part Number: 1283866-STEVAL-ILL07 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 56V Voltage - Input: 90 ~ 264 VAC Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL076V 2,2266-STEVAL-ILL076 V2,497-16878 Base Product Number: STEVAL

Win Source Part Number: 1283866-STEVAL-ILL076V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 56V
Voltage - Input: 90 ~ 264 VAC
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001A
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILL076V2,2266-STEVAL-ILL076V2,497-16878
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL076V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL076V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL076V2
EVAL BOARD FOR HVLED001A

EVAL BOARD FOR HVLED001A

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL076V2 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL076V2
LED Driver Evaluation Boards STEVAL-ILL076V2
EVAL BOARD FOR HVLED001A

EVAL BOARD FOR HVLED001A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16878-ND 1283866-STEVAL-ILL076V2 STEVAL-ILL076V2 STEVAL-ILL076V2
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-545+,CA1389,0.1-6GHZ - TB-534+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2020459 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP901Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers