STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL076V1

Description
Win Source Part Number: 1283867-STEVAL-ILL07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 56V Voltage - Input: 180 ~ 264 VAC Current - Output / Channel: 720mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL076V 1,497-16080 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283867-STEVAL-ILL07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 56V Voltage - Input: 180 ~ 264 VAC Current - Output / Channel: 720mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL076V 1,497-16080 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283867-STEVAL-ILL076V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283867-STEVAL-ILL076V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283867-STEVAL-ILL076V1
Win Source Part Number: 1283867-STEVAL-ILL07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 56V Voltage - Input: 180 ~ 264 VAC Current - Output / Channel: 720mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL076V 1,497-16080 Product Status: Obsolete

Win Source Part Number: 1283867-STEVAL-ILL076V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 56V
Voltage - Input: 180 ~ 264 VAC
Current - Output / Channel: 720mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILL076V1,497-16080
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - 497-16080-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-16080-ND
LED Driver Evaluation Boards 497-16080-ND
HVLED001 1, Isolated Outputs LED Driver Evaluation Board

HVLED001 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-ILL076V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL076V1
LED Driver Evaluation Boards STEVAL-ILL076V1
EVAL BOARD HVLED001 CTLR

EVAL BOARD HVLED001 CTLR

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL076V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL076V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL076V1
EVAL BOARD HVLED001 CTLR

EVAL BOARD HVLED001 CTLR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283867-STEVAL-ILL076V1 497-16080-ND STEVAL-ILL076V1 STEVAL-ILL076V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 1887091 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PSA-5454+,CA1389,0.05-4 GHZ - TB-534-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4608 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers