STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL074V1

Description
Win Source Part Number: 1283886-STEVAL-ILL07 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 15V, 52V Voltage - Input: 90 ~ 277 VAC Current - Output / Channel: 1.2A, 50mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283886-STEVAL-ILL07 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 15V, 52V Voltage - Input: 90 ~ 277 VAC Current - Output / Channel: 1.2A, 50mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283886-STEVAL-ILL074V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283886-STEVAL-ILL074V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283886-STEVAL-ILL074V1
Win Source Part Number: 1283886-STEVAL-ILL07 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 15V, 52V Voltage - Input: 90 ~ 277 VAC Current - Output / Channel: 1.2A, 50mA Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STEVAL

Win Source Part Number: 1283886-STEVAL-ILL074V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 15V, 52V
Voltage - Input: 90 ~ 277 VAC
Current - Output / Channel: 1.2A, 50mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001A
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-ILL074V1-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
STEVAL-ILL074V1-ND
LED Driver Evaluation Boards STEVAL-ILL074V1-ND
HVLED001A 2, Isolated Outputs LED Driver Evaluation Board

HVLED001A 2, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL074V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL074V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL074V1
EVAL BOARD FOR HVLED001A

EVAL BOARD FOR HVLED001A

Supplier's Site
Eval Board, 60W Flyback Converter Stmicroelectronics - 39AH5609 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 60W Flyback Converter Stmicroelectronics
39AH5609
Eval Board, 60W Flyback Converter Stmicroelectronics 39AH5609
EVAL BOARD, 60W FLYBACK CONVERTER

EVAL BOARD, 60W FLYBACK CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283886-STEVAL-ILL074V1 STEVAL-ILL074V1-ND STEVAL-ILL074V1 39AH5609
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Eval Board, 60W Flyback Converter Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863989 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
EVAL BOARD FOR BFHK-5001+ - TB-BFHK-5001C+ - Mini-Circuits
Specs
Category Developement Board
View Details