STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL073V1

Description
ALED1642GW 16, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
ALED1642GW 16, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-16396-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-16396-ND
LED Driver Evaluation Boards 497-16396-ND
ALED1642GW 16, Non-Isolated Outputs LED Driver Evaluation Board

ALED1642GW 16, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283864-STEVAL-ILL073V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283864-STEVAL-ILL073V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283864-STEVAL-ILL073V1
Win Source Part Number: 1283864-STEVAL-ILL07 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 6V ~ 28V Supplied Contents: Board(s) Utilized IC / Part: ALED1642GW Outputs and Type: 16, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-16396,-497-16396 Base Product Number: STEVAL

Win Source Part Number: 1283864-STEVAL-ILL073V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 6V ~ 28V
Supplied Contents: Board(s)
Utilized IC / Part: ALED1642GW
Outputs and Type: 16, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-16396,-497-16396
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, Rgb Led Driver Stmicroelectronics - 39AH5608 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Rgb Led Driver Stmicroelectronics
39AH5608
Eval Board, Rgb Led Driver Stmicroelectronics 39AH5608
EVAL BOARD, RGB LED DRIVER

EVAL BOARD, RGB LED DRIVER

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL073V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL073V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL073V1
EVAL BOARD FOR ALED1642GW

EVAL BOARD FOR ALED1642GW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16396-ND 1283864-STEVAL-ILL073V1 39AH5608 STEVAL-ILL073V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Eval Board, Rgb Led Driver Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB.DVGA1-242APP+,DG1677,50 OHM - TB-681A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010725 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH258L15-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers