STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ILL069V2

Description
Win Source Part Number: 1284261-STEVAL-ILL06 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 48V Current - Output: 730mA Voltage - Input: 90 ~ 305 VAC Main Purpose: AC/DC, Primary Side Power - Output: 35 W Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16877 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284261-STEVAL-ILL06 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 48V Current - Output: 730mA Voltage - Input: 90 ~ 305 VAC Main Purpose: AC/DC, Primary Side Power - Output: 35 W Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16877 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284261-STEVAL-ILL069V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284261-STEVAL-ILL069V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284261-STEVAL-ILL069V2
Win Source Part Number: 1284261-STEVAL-ILL06 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 48V Current - Output: 730mA Voltage - Input: 90 ~ 305 VAC Main Purpose: AC/DC, Primary Side Power - Output: 35 W Supplied Contents: Board(s) Utilized IC / Part: HVLED001A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16877 Base Product Number: STEVAL

Win Source Part Number: 1284261-STEVAL-ILL069V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 48V
Current - Output: 730mA
Voltage - Input: 90 ~ 305 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 35 W
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001A
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16877
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16877-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16877-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16877-ND
HVLED001A - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

HVLED001A - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics - 01AC5021 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics
01AC5021
Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics 01AC5021
EVAL BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:HVLED001A, STF10LN80K5; Kit Application Type:Power Management; Application Sub Type:Flyback Converter; Kit Contents:Eval Board HVLED001A, RoHS Compliant: Yes

EVAL BOARD, FLYBACK CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:HVLED001A, STF10LN80K5; Kit Application Type:Power Management; Application Sub Type:Flyback Converter; Kit Contents:Eval Board HVLED001A, RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ILL069V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ILL069V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ILL069V2
EVAL BOARD FOR HVLED001A

EVAL BOARD FOR HVLED001A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284261-STEVAL-ILL069V2 497-16877-ND 01AC5021 STEVAL-ILL069V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Eval Board, Flyback Converter; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products