Win Source Part Number: 1283850-STEVAL-ILL06
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: STLUX385A
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14697,-1138-STEV
Product Status: Obsolete
STLUX385A Outputs LED Driver Evaluation Board
EVAL BOARD BREAKOUT STLUX385A
EVAL BOARD BREAKOUT STLUX385A
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283850-STEVAL-ILL068V1 | 497-14697-ND | STEVAL-ILL068V1 | STEVAL-ILL068V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Driver Evaluation Boards |
| Category | Developement Board | Developement Board |