STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL067V1

Description
ALED7707 6, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
ALED7707 6, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-15864-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-15864-ND
LED Driver Evaluation Boards 497-15864-ND
ALED7707 6, Non-Isolated Outputs LED Driver Evaluation Board

ALED7707 6, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283881-STEVAL-ILL067V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283881-STEVAL-ILL067V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283881-STEVAL-ILL067V1
Win Source Part Number: 1283881-STEVAL-ILL06 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 6V ~ 32V Current - Output / Channel: 70mA Supplied Contents: Board(s) Utilized IC / Part: ALED7707 Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15864 Base Product Number: STEVAL

Win Source Part Number: 1283881-STEVAL-ILL067V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 6V ~ 32V
Current - Output / Channel: 70mA
Supplied Contents: Board(s)
Utilized IC / Part: ALED7707
Outputs and Type: 6, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15864
Base Product Number: STEVAL

Buy Now Datasheet
LED Development Tools - 1961806 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Development Tools
1961806
LED Development Tools 1961806
STEVAL-ILL067V1, LED Evaluation Kits

STEVAL-ILL067V1, LED Evaluation Kits

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL067V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL067V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL067V1
EVAL BOARD FOR LED DRIVER

EVAL BOARD FOR LED DRIVER

Supplier's Site
Eval Board, Medium Current Led Driver Stmicroelectronics - 39AH5606 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Medium Current Led Driver Stmicroelectronics
39AH5606
Eval Board, Medium Current Led Driver Stmicroelectronics 39AH5606
EVAL BOARD, MEDIUM CURRENT LED DRIVER

EVAL BOARD, MEDIUM CURRENT LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15864-ND 1283881-STEVAL-ILL067V1 1961806 STEVAL-ILL067V1 39AH5606
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Development Tools Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Eval Board, Medium Current Led Driver Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVAL-315-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details