STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL066V2

Description
Win Source Part Number: 1283860-STEVAL-ILL06 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 200V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STLUX385A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: STMicroelectronics Other Names: 497-18048,-1138-STEV AL-ILL066V2 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283860-STEVAL-ILL06 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 200V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STLUX385A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: STMicroelectronics Other Names: 497-18048,-1138-STEV AL-ILL066V2 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283860-STEVAL-ILL066V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283860-STEVAL-ILL066V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283860-STEVAL-ILL066V2
Win Source Part Number: 1283860-STEVAL-ILL06 6V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 200V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STLUX385A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: STMicroelectronics Other Names: 497-18048,-1138-STEV AL-ILL066V2 Base Product Number: STEVAL

Win Source Part Number: 1283860-STEVAL-ILL066V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 200V
Voltage - Input: 90 ~ 265 VAC
Current - Output / Channel: 1A
Supplied Contents: Board(s)
Utilized IC / Part: STLUX385A
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: STMicroelectronics
Other Names: 497-18048,-1138-STEVAL-ILL066V2
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - 497-18048-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-18048-ND
LED Driver Evaluation Boards 497-18048-ND
STLUX385A 1, Non-Isolated Outputs LED Driver Evaluation Board

STLUX385A 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
LED Development Tools - 1827773 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Development Tools
1827773
LED Development Tools 1827773
STEVAL-ILL066V2, 100 W LED street lighti

STEVAL-ILL066V2, 100 W LED street lighti

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL066V2 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL066V2
LED Driver Evaluation Boards STEVAL-ILL066V2
EVAL BOARD FOR STLUX385A

EVAL BOARD FOR STLUX385A

Supplier's Site Datasheet
Evaluation Board, Digital Controller; Device Topology Stmicroelectronics - 84AC2853 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Digital Controller; Device Topology Stmicroelectronics
84AC2853
Evaluation Board, Digital Controller; Device Topology Stmicroelectronics 84AC2853
EVALUATION BOARD, DIGITAL CONTROLLER; Device Topology:-; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:100V; Input Voltage Min:90VAC; Input Voltage Max:265VAC; Core Chip:STLUX385A; Dimming Control Type:I2C, PWM; Kit RoHS Compliant: Yes

EVALUATION BOARD, DIGITAL CONTROLLER; Device Topology:-; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:100V; Input Voltage Min:90VAC; Input Voltage Max:265VAC; Core Chip:STLUX385A; Dimming Control Type:I2C, PWM; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL066V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL066V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL066V2
EVAL BOARD FOR STLUX385A

EVAL BOARD FOR STLUX385A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283860-STEVAL-ILL066V2 497-18048-ND 1827773 STEVAL-ILL066V2 84AC2853 STEVAL-ILL066V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards LED Development Tools LED Driver Evaluation Boards Evaluation Board, Digital Controller; Device Topology Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MAR-6SM,WW107,50 OHM / RoHS - TB-411-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619844 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth, GPIO
Manufacturer DEBIX SBC; Other
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - 223-DPP102A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details