STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL064V1

Description
Win Source Part Number: 1283882-STEVAL-ILL06 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 5.5V ~ 48V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED5000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15184 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283882-STEVAL-ILL06 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 5.5V ~ 48V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED5000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15184 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283882-STEVAL-ILL064V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283882-STEVAL-ILL064V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283882-STEVAL-ILL064V1
Win Source Part Number: 1283882-STEVAL-ILL06 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 5.5V ~ 48V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED5000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15184 Base Product Number: STEVAL

Win Source Part Number: 1283882-STEVAL-ILL064V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 5.5V ~ 48V
Current - Output / Channel: 3A
Supplied Contents: Board(s)
Utilized IC / Part: LED5000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15184
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - 497-15184-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-15184-ND
LED Driver Evaluation Boards 497-15184-ND
LED5000 1, Non-Isolated Outputs LED Driver Evaluation Board

LED5000 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Eval Board, 3A Led Driver Stmicroelectronics - 39AH5605 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 3A Led Driver Stmicroelectronics
39AH5605
Eval Board, 3A Led Driver Stmicroelectronics 39AH5605
EVAL BOARD, 3A LED DRIVER

EVAL BOARD, 3A LED DRIVER

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL064V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL064V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL064V1
EVAL BD 3A LED DVR LED5000 BB-

EVAL BD 3A LED DVR LED5000 BB-

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283882-STEVAL-ILL064V1 497-15184-ND 39AH5605 STEVAL-ILL064V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Eval Board, 3A Led Driver Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-105+,50 OHM, 40-2600MHz - TB-733-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Micro - AS-RTK2B-MICRO-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2305128 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details