Win Source Part Number: 1283888-STEVAL-ILL06
Category: Development Boards, Kits, Programmers>Evaluati
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Output: 19V
Voltage - Input: 6V ~ 28V
Supplied Contents: Board(s)
Utilized IC / Part: LED1642GW
Outputs and Type: 16 RGB, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-14466
Base Product Number: STEVAL
LED1642GW 16 RGB, Non-Isolated Outputs LED Driver Evaluation Board
STEVAL-ILL061V1, LED Evaluation Kits
EVAL BOARD RGB LED ARRAY DVR
| Win Source Electronics | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283888-STEVAL-ILL061V1 | 497-14466-ND | 1961804 | STEVAL-ILL061V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | LED Driver Evaluation Boards | LED Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board |