STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL058V1

Description
A5974D, STAP08DP05, STM8A 40, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
A5974D, STAP08DP05, STM8A 40, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-15180-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-15180-ND
LED Driver Evaluation Boards 497-15180-ND
A5974D, STAP08DP05, STM8A 40, Non-Isolated Outputs LED Driver Evaluation Board

A5974D, STAP08DP05, STM8A 40, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283877-STEVAL-ILL058V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283877-STEVAL-ILL058V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283877-STEVAL-ILL058V1
Win Source Part Number: 1283877-STEVAL-ILL05 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 6V ~ 24V Supplied Contents: Board(s) Utilized IC / Part: A5974D, STAP08DP05, STM8A Outputs and Type: 40, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL058V 1,497-15180 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283877-STEVAL-ILL058V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Input: 6V ~ 24V
Supplied Contents: Board(s)
Utilized IC / Part: A5974D, STAP08DP05, STM8A
Outputs and Type: 40, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILL058V1,497-15180
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL058V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL058V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL058V1
EVAL BOARD HB LED ARRAY DVR AUTO

EVAL BOARD HB LED ARRAY DVR AUTO

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL058V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL058V1
LED Driver Evaluation Boards STEVAL-ILL058V1
EVAL BOARD HB LED ARRAY DVR AUTO

EVAL BOARD HB LED ARRAY DVR AUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15180-ND 1283877-STEVAL-ILL058V1 STEVAL-ILL058V1 STEVAL-ILL058V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Sensor Evaluation Boards - 223-1524-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers
EVAL BOARD FOR BFHKI-1272+ - TB-BFHKI-1272C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details