STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL057V1

Description
Win Source Part Number: 1283836-STEVAL-ILL05 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STLUX385A Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14696 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283836-STEVAL-ILL05 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STLUX385A Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14696 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283836-STEVAL-ILL057V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283836-STEVAL-ILL057V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283836-STEVAL-ILL057V1
Win Source Part Number: 1283836-STEVAL-ILL05 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STLUX385A Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14696 Product Status: Obsolete

Win Source Part Number: 1283836-STEVAL-ILL057V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Current - Output / Channel: 1A
Supplied Contents: Board(s)
Utilized IC / Part: STLUX385A
Outputs and Type: 4, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14696
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283836-STEVAL-ILL057V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products