STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL056V1

Description
Win Source Part Number: 1283890-STEVAL-ILL05 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 5.5V ~ 48V Supplied Contents: Board(s) Utilized IC / Part: LED5000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-14488 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283890-STEVAL-ILL05 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 5.5V ~ 48V Supplied Contents: Board(s) Utilized IC / Part: LED5000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-14488 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283890-STEVAL-ILL056V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283890-STEVAL-ILL056V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283890-STEVAL-ILL056V1
Win Source Part Number: 1283890-STEVAL-ILL05 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 5.5V ~ 48V Supplied Contents: Board(s) Utilized IC / Part: LED5000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-14488 Base Product Number: STEVAL

Win Source Part Number: 1283890-STEVAL-ILL056V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 5.5V ~ 48V
Supplied Contents: Board(s)
Utilized IC / Part: LED5000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-14488
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - 497-14488-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-14488-ND
LED Driver Evaluation Boards 497-14488-ND
LED5000 1, Non-Isolated Outputs LED Driver Evaluation Board

LED5000 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
LED Development Tools - 1961803 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Development Tools
1961803
LED Development Tools 1961803
STEVAL-ILL056V1, LED Evaluation Kits

STEVAL-ILL056V1, LED Evaluation Kits

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL056V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL056V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL056V1
BOARD EVAL LED DRIVER 3A LED5000

BOARD EVAL LED DRIVER 3A LED5000

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283890-STEVAL-ILL056V1 497-14488-ND 1961803 STEVAL-ILL056V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards LED Development Tools Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619835 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System ARM Cortex
Manufacturer ARM; ARM; Other
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP301Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers