STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL054V1

Description
LED2001 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
LED2001 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-14490-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-14490-ND
LED Driver Evaluation Boards 497-14490-ND
LED2001 1, Non-Isolated Outputs LED Driver Evaluation Board

LED2001 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283889-STEVAL-ILL054V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283889-STEVAL-ILL054V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283889-STEVAL-ILL054V1
Win Source Part Number: 1283889-STEVAL-ILL05 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 3V ~ 18V Supplied Contents: Board(s) Utilized IC / Part: LED2001 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14490 Base Product Number: STEVAL

Win Source Part Number: 1283889-STEVAL-ILL054V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 3V ~ 18V
Supplied Contents: Board(s)
Utilized IC / Part: LED2001
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14490
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL054V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL054V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL054V1
BOARD EVAL LED DVR LED2001 QFN

BOARD EVAL LED DVR LED2001 QFN

Supplier's Site
LED Lighting Development Tools - STEVAL-ILL054V1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Lighting Development Tools
STEVAL-ILL054V1
LED Lighting Development Tools STEVAL-ILL054V1
LED Lighting Development Tools 4 A HB LED driver with dimming function based onthe LED2001 in a QFN package

LED Lighting Development Tools 4 A HB LED driver with dimming function based onthe LED2001 in a QFN package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14490-ND 1283889-STEVAL-ILL054V1 STEVAL-ILL054V1 STEVAL-ILL054V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Lighting Development Tools
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conversion Development Tools - 2369288 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Features Analog-to-Digital Converter
View Details
TB,AD3PS,CJ725,MA,50 OHM - TB-83 - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3051EVALBOARDTOBO2-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers