L6562AT, L6599AT 1, Isolated Outputs LED Driver Evaluation Board
Win Source Part Number: 1283859-STEVAL-ILL05
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Voltage - Output: 48V
Voltage - Input: 85 ~ 305 VAC
Current - Output / Channel: 2.7A
Supplied Contents: Board(s)
Utilized IC / Part: L6562AT, L6599AT
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILL053V
Base Product Number: STEVAL
Power Management IC Development Tools 48 V - 130 W high efficiency converter with PFC for LED street lighting applications based on L6562 and L6599
EVAL BOARD, LED STREET LIGHTING; Device Topology:-; No. of Outputs:1Outputs; Output Current:2.7A; Output Voltage:48V; Input Voltage Min:85VAC; Input Voltage Max:305VAC; Core Chip:-; Dimming Control Type:-; Kit Contents:Eval Board RoHS Compliant: Yes
LED AND GENERAL LIGHTING SOLUTIO
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18363-ND | 1283859-STEVAL-ILL053V2 | STEVAL-ILL053V2 | 99AC0584 | STEVAL-ILL053V2 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | Power Management IC Development Tools | Eval Board, Led Street Lighting; Device Topology Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Manufacturer | STMICROELECTRONICS; Other |