STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL052V1

Description
Win Source Part Number: 1283874-STEVAL-ILL05 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 48V Voltage - Input: 177 ~ 277 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562, L6599 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14491,-497-14491 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283874-STEVAL-ILL05 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 48V Voltage - Input: 177 ~ 277 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562, L6599 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14491,-497-14491 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283874-STEVAL-ILL052V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283874-STEVAL-ILL052V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283874-STEVAL-ILL052V1
Win Source Part Number: 1283874-STEVAL-ILL05 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 48V Voltage - Input: 177 ~ 277 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562, L6599 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14491,-497-14491 Product Status: Obsolete

Win Source Part Number: 1283874-STEVAL-ILL052V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 48V
Voltage - Input: 177 ~ 277 VAC
Current - Output / Channel: 2.7A
Supplied Contents: Board(s)
Utilized IC / Part: L6562, L6599
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14491,-497-14491
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - 497-14491-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-14491-ND
LED Driver Evaluation Boards 497-14491-ND
L6562, L6599 1, Isolated Outputs LED Driver Evaluation Board

L6562, L6599 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL052V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL052V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL052V1
BOARD DEMO L6562 L6599 EURO

BOARD DEMO L6562 L6599 EURO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283874-STEVAL-ILL052V1 497-14491-ND STEVAL-ILL052V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADC-20-4-75-2,CD636,H2,75 - TB-356 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2473230 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth
Ports Wireless
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details