STMicroelectronics, Inc. LED Development Tools STEVAL-ILL051V2

Description
STEVAL-ILL051V2, LED Evaluation Kits
Request a Quote Datasheet
Description
STEVAL-ILL051V2, LED Evaluation Kits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Development Tools - 1961797 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Development Tools
1961797
LED Development Tools 1961797
STEVAL-ILL051V2, LED Evaluation Kits

STEVAL-ILL051V2, LED Evaluation Kits

Supplier's Site
LED Driver Evaluation Boards - 497-14132-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-14132-ND
LED Driver Evaluation Boards 497-14132-ND
LED2000 1, Non-Isolated Outputs LED Driver Evaluation Board

LED2000 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283856-STEVAL-ILL051V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283856-STEVAL-ILL051V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283856-STEVAL-ILL051V2
Win Source Part Number: 1283856-STEVAL-ILL05 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 3V ~ 18V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED2000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-14132 Base Product Number: STEVAL

Win Source Part Number: 1283856-STEVAL-ILL051V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 3V ~ 18V
Current - Output / Channel: 3A
Supplied Contents: Board(s)
Utilized IC / Part: LED2000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-14132
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, 3A Hb Led Driver Stmicroelectronics - 39AH5595 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 3A Hb Led Driver Stmicroelectronics
39AH5595
Eval Board, 3A Hb Led Driver Stmicroelectronics 39AH5595
EVAL BOARD, 3A HB LED DRIVER

EVAL BOARD, 3A HB LED DRIVER

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL051V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL051V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL051V2
BOARD EVAL FOR LED2000

BOARD EVAL FOR LED2000

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1961797 497-14132-ND 1283856-STEVAL-ILL051V2 39AH5595 STEVAL-ILL051V2
Product Name LED Development Tools LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Eval Board, 3A Hb Led Driver Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-2552+ - TB-BFCQ-2552C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2619838 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet, PoE
Ports Ethernet
View Details