STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL051V1

Description
LED2000 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
LED2000 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-14136-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-14136-ND
LED Driver Evaluation Boards 497-14136-ND
LED2000 1, Non-Isolated Outputs LED Driver Evaluation Board

LED2000 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283855-STEVAL-ILL051V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283855-STEVAL-ILL051V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283855-STEVAL-ILL051V1
Win Source Part Number: 1283855-STEVAL-ILL05 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 3V ~ 18V Current - Output / Channel: 3A Supplied Contents: Board(s) Utilized IC / Part: LED2000 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14136

Win Source Part Number: 1283855-STEVAL-ILL051V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 3V ~ 18V
Current - Output / Channel: 3A
Supplied Contents: Board(s)
Utilized IC / Part: LED2000
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14136

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL051V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL051V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL051V1
BOARD EVAL FOR LED2000

BOARD EVAL FOR LED2000

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL051V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL051V1
LED Driver Evaluation Boards STEVAL-ILL051V1
BOARD EVAL FOR LED2000

BOARD EVAL FOR LED2000

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14136-ND 1283855-STEVAL-ILL051V1 STEVAL-ILL051V1 STEVAL-ILL051V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products