STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL049V12

Description
Win Source Part Number: 1283831-STEVAL-ILL04 9V12 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 6V ~ 24V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: LED6001 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15085 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283831-STEVAL-ILL04 9V12 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 6V ~ 24V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: LED6001 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15085 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283831-STEVAL-ILL049V12 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283831-STEVAL-ILL049V12
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283831-STEVAL-ILL049V12
Win Source Part Number: 1283831-STEVAL-ILL04 9V12 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 6V ~ 24V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: LED6001 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15085 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283831-STEVAL-ILL049V12
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 6V ~ 24V
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: LED6001
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15085
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL049V12 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL049V12
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL049V12
BOARD EVAL LED DVR 9LED NTC SENS

BOARD EVAL LED DVR 9LED NTC SENS

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283831-STEVAL-ILL049V12 STEVAL-ILL049V12
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP401A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,CMA-5043+,DL1721-OHM - TB-757+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers