STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL049V1

Description
Win Source Part Number: 1283883-STEVAL-ILL04 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 40V Voltage - Input: 6V ~ 24V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: LED6001 Outputs and Type: 1, Non-Isolated Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283883-STEVAL-ILL04 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 40V Voltage - Input: 6V ~ 24V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: LED6001 Outputs and Type: 1, Non-Isolated Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283883-STEVAL-ILL049V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283883-STEVAL-ILL049V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283883-STEVAL-ILL049V1
Win Source Part Number: 1283883-STEVAL-ILL04 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 40V Voltage - Input: 6V ~ 24V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: LED6001 Outputs and Type: 1, Non-Isolated Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL

Win Source Part Number: 1283883-STEVAL-ILL049V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 40V
Voltage - Input: 6V ~ 24V
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: LED6001
Outputs and Type: 1, Non-Isolated
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-ILL049V1-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
STEVAL-ILL049V1-ND
LED Driver Evaluation Boards STEVAL-ILL049V1-ND
LED6001 1, Non-Isolated Outputs LED Driver Evaluation Board

LED6001 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL049V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL049V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL049V1
BOARD ADAPTER LED DVR LED6001

BOARD ADAPTER LED DVR LED6001

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283883-STEVAL-ILL049V1 STEVAL-ILL049V1-ND STEVAL-ILL049V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576774 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers