STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL048V1

Description
ALED6001, STM32F103C6 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
ALED6001, STM32F103C6 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-15205-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-15205-ND
LED Driver Evaluation Boards 497-15205-ND
ALED6001, STM32F103C6 1, Non-Isolated Outputs LED Driver Evaluation Board

ALED6001, STM32F103C6 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283871-STEVAL-ILL048V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283871-STEVAL-ILL048V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283871-STEVAL-ILL048V1
Win Source Part Number: 1283871-STEVAL-ILL04 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Input: 6V ~ 24V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: ALED6001, STM32F103C6 Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILL048V 1,497-15205 Product Status: Obsolete

Win Source Part Number: 1283871-STEVAL-ILL048V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Input: 6V ~ 24V
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: ALED6001, STM32F103C6
Outputs and Type: 1, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILL048V1,497-15205
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-ILL048V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL048V1
LED Driver Evaluation Boards STEVAL-ILL048V1
EVAL BOARD ALED6001 STM32F103

EVAL BOARD ALED6001 STM32F103

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL048V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL048V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL048V1
EVAL BOARD ALED6001 STM32F103

EVAL BOARD ALED6001 STM32F103

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15205-ND 1283871-STEVAL-ILL048V1 STEVAL-ILL048V1 STEVAL-ILL048V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1008LPCB4B01-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-AEK-GNCP-TH258L15-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR ABF-3R3G+ - TB-ABF-3R3G+ - Mini-Circuits
Specs
Category Developement Board
View Details