STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL046V1

Description
ST1CC40 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
ST1CC40 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-14487-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-14487-ND
LED Driver Evaluation Boards 497-14487-ND
ST1CC40 1, Non-Isolated Outputs LED Driver Evaluation Board

ST1CC40 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283891-STEVAL-ILL046V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283891-STEVAL-ILL046V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283891-STEVAL-ILL046V1
Win Source Part Number: 1283891-STEVAL-ILL04 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 3V ~ 18V Supplied Contents: Board(s) Utilized IC / Part: ST1CC40 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14487 Base Product Number: STEVAL

Win Source Part Number: 1283891-STEVAL-ILL046V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Input: 3V ~ 18V
Supplied Contents: Board(s)
Utilized IC / Part: ST1CC40
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14487
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL046V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL046V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL046V1
BOARD DEMO LED DVR QFN ST1CC40

BOARD DEMO LED DVR QFN ST1CC40

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14487-ND 1283891-STEVAL-ILL046V1 STEVAL-ILL046V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Specs
Category Developement Board
Manufacturer PSoC with C Compiler; Other
View Details
Power, Motor & Robotics Development Tools - 1743254 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details