L6562A 1, Non-Isolated Outputs LED Driver Evaluation Board
Win Source Part Number: 1283837-STEVAL-ILL04
Category: Development Boards, Kits, Programmers>Evaluati
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 65V
Voltage - Input: 165 ~ 277 VAC
Current - Output / Channel: 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: L6562A
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-ILL043V1,
Base Product Number: STEVAL
Product Status: Obsolete
BOARD EVAL LED DRIVER L6562A
DEMO BOARD, L6562A PFC CONTROLLER; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:65V; Input Voltage Min:165V; Input Voltage Max:277V; Core Chip:L6562A; Dimming Control Type:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-STEVAL-ILL043V1-ND | 1283837-STEVAL-ILL043V1 | STEVAL-ILL043V1 | 43W6454 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Demo Board, L6562A Pfc Controller; Device Topology Stmicroelectronics |
| Manufacturer | STMICROELECTRONICS; Other |