STLDC08 1, Non-Isolated Outputs LED Driver Evaluation Board
BOARD EVAL FOR STLDC08
BOARD EVAL FOR STLDC08
EVALUATION BOARD, ILL039V2 300mA LED DRIVER; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:300mA; Output Voltage:-; Input Voltage Min:800mV; Input Voltage Max:3.6V; Core Chip:STLDC08; Product Range:- RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-12907-ND | STEVAL-ILL039V2 | STEVAL-ILL039V2 | 94T6470 |
| Product Name | LED Driver Evaluation Boards | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Evaluation Board, Ill039V2 300Ma Led Driver; Device Topology Stmicroelectronics |
| Manufacturer | STMICROELECTRONICS; Other |