STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL038V2

Description
Win Source Part Number: 1283875-STEVAL-ILL03 8V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 48V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 2.08A Supplied Contents: Board(s) Utilized IC / Part: L6585DE Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15179 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283875-STEVAL-ILL03 8V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 48V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 2.08A Supplied Contents: Board(s) Utilized IC / Part: L6585DE Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15179 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283875-STEVAL-ILL038V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283875-STEVAL-ILL038V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283875-STEVAL-ILL038V2
Win Source Part Number: 1283875-STEVAL-ILL03 8V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 48V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 2.08A Supplied Contents: Board(s) Utilized IC / Part: L6585DE Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15179 Product Status: Obsolete

Win Source Part Number: 1283875-STEVAL-ILL038V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 48V
Voltage - Input: 90 ~ 265 VAC
Current - Output / Channel: 2.08A
Supplied Contents: Board(s)
Utilized IC / Part: L6585DE
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15179
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-ILL038V2 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL038V2
LED Driver Evaluation Boards STEVAL-ILL038V2
EVAL BOARD FOR L6585DE

EVAL BOARD FOR L6585DE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283875-STEVAL-ILL038V2 STEVAL-ILL038V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-4,WW107,50 OHM / RoHS - TB-408-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1793732 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVM-A-900PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details